Integrated Device Technology 5.0V 8K x 8 Asynchronous Static RAM 5962-3829412MXA

Description
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet
Description
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 8K x 8 Asynchronous Static RAM - 5962-3829412MXA - Integrated Device Technology
San Jose, CA, USA
5.0V 8K x 8 Asynchronous Static RAM
5962-3829412MXA
5.0V 8K x 8 Asynchronous Static RAM 5962-3829412MXA
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-3829412MXA
Product Name 5.0V 8K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64 kbits
Number of Words 8 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details