Integrated Device Technology 5.0V 8K x 8 Asynchronous Static RAM 5962-3829410MZA

Description
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet
Description
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 8K x 8 Asynchronous Static RAM - 5962-3829410MZA - Integrated Device Technology
San Jose, CA, USA
5.0V 8K x 8 Asynchronous Static RAM
5962-3829410MZA
5.0V 8K x 8 Asynchronous Static RAM 5962-3829410MZA
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-3829410MZA
Product Name 5.0V 8K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64 kbits
Number of Words 8 k
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details