Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILFT 580M-01ILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810592-580M-01ILFT Packaging: Reel Type: Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 270MHz Number of Circuits: 1 Input: Clock Output: Clock Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: ICS580-01
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810592-580M-01ILFT Packaging: Reel Type: Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 270MHz Number of Circuits: 1 Input: Clock Output: Clock Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: ICS580-01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILFT - 810592-580M-01ILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILFT
810592-580M-01ILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILFT 810592-580M-01ILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810592-580M-01ILFT Packaging: Reel Type: Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 270MHz Number of Circuits: 1 Input: Clock Output: Clock Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: ICS580-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810592-580M-01ILFT
Packaging: Reel
Type: Multiplexer, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 270MHz
Number of Circuits: 1
Input: Clock
Output: Clock
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: ICS580-01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 810592-580M-01ILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILFT
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1174-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details