Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILF 580M-01ILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143552-580M-01ILF Packaging: Tube/Rail Type: Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 270MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143552-580M-01ILF Packaging: Tube/Rail Type: Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 270MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILF
143552-580M-01ILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILF 143552-580M-01ILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143552-580M-01ILF Packaging: Tube/Rail Type: Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Maximum Input Frequency: 270MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 143552-580M-01ILF
Packaging: Tube/Rail
Type: Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Maximum Input Frequency: 270MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 143552-580M-01ILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 580M-01ILF
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12207-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE431Y - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
5 suppliers
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details