Integrated Device Technology 2 Output PCI-Express GEN1 Clock Source 557GI-03LFT

Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet
Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCI-Express GEN1 Clock Source - 557GI-03LFT - Integrated Device Technology
San Jose, CA, USA
2 Output PCI-Express GEN1 Clock Source
557GI-03LFT
2 Output PCI-Express GEN1 Clock Source 557GI-03LFT
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557GI-03LFT
Product Name 2 Output PCI-Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28409AZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers