Integrated Device Technology 2 Output PCI-Express GEN1 Clock Source 557GI-03LF

Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet
Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCI-Express GEN1 Clock Source - 557GI-03LF - Integrated Device Technology
San Jose, CA, USA
2 Output PCI-Express GEN1 Clock Source
557GI-03LF
2 Output PCI-Express GEN1 Clock Source 557GI-03LF
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557GI-03LF
Product Name 2 Output PCI-Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12250-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
 - 100315W-QMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers