Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052174-553MILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 5.25 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): NB3L553DG; 553MI; 553MIT; 553MILFT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 052174-553MILFT | 2166155P | 2166154 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 553MILFT | Clock Drivers & Distribution | Clock Drivers & Distribution |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CMOS; CMOS | ||
| Package Type | Surface Mount; 8-SOIC | SOIC; SOIC | SOIC; Soic |
| Supply Voltage | 2.38 to 5.25 volts |