Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MILFT 551MILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764014-551MILFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS Family Name: 551 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PI6C18551WE; PI6C18551WEX; PI6C18551W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764014-551MILFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS Family Name: 551 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PI6C18551WE; PI6C18551WEX; PI6C18551W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MILFT - 764014-551MILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MILFT
764014-551MILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MILFT 764014-551MILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764014-551MILFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS Family Name: 551 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PI6C18551WE; PI6C18551WEX; PI6C18551W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764014-551MILFT
Series: ClockBlocks
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: CMOS
Output: CMOS
Family Name: 551
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PI6C18551WE; PI6C18551WEX; PI6C18551W;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 764014-551MILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MILFT
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 5V9910ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details