Integrated Device Technology Octal D Register 54FCT374CTDB

Description
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet
Description
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 54FCT374CTDB - Integrated Device Technology
San Jose, CA, USA
Octal D Register
54FCT374CTDB
Octal D Register 54FCT374CTDB
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )

The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Shift Registers
Product Number 54FCT374CTDB
Product Name Octal D Register
Supply Voltage 5V
Output Characteristics 3-State
Package Type CDIP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC194DB/DG,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details