Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776507-54FCT373ATLB
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-LCC Exposed Pad
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 9.8ns
Family Name: 54FCT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LCC (8.89x8.89)
Alternative Parts (Cross-Reference): 5962-9221703M2A; 54FCT373LMQB; 5962-87644012A;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 776507-54FCT373ATLB |
| Product Name | Electronic Surplus - 54FCT373ATLB |