Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16244CTEB 54FCT16244CTEB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776505-54FCT16244CTE B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: 54FCT16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 5962-9225703MXA; 54FCT16244TEB; 54FCT16244TEBG; 54FCT16244ATEBG; Introduction Date: February 02, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776505-54FCT16244CTE B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: 54FCT16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 5962-9225703MXA; 54FCT16244TEB; 54FCT16244TEBG; 54FCT16244ATEBG; Introduction Date: February 02, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16244CTEB - 776505-54FCT16244CTEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16244CTEB
776505-54FCT16244CTEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16244CTEB 776505-54FCT16244CTEB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776505-54FCT16244CTE B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: 54FCT16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 5962-9225703MXA; 54FCT16244TEB; 54FCT16244TEBG; 54FCT16244ATEBG; Introduction Date: February 02, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776505-54FCT16244CTEB
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-CFlatPack
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 54FCT16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-CERPACK
Alternative Parts (Cross-Reference): 5962-9225703MXA; 54FCT16244TEB; 54FCT16244TEBG; 54FCT16244ATEBG;
Introduction Date: February 02, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 776505-54FCT16244CTEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16244CTEB
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details