Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245ATEB 54FCT162245ATEB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776504-54FCT162245AT EB Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 54FCT162245TEB; 54FCT162245TEBG; 54FCT162245CTEBG; 54FCT162245CTEB; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776504-54FCT162245AT EB Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 54FCT162245TEB; 54FCT162245TEBG; 54FCT162245CTEBG; 54FCT162245CTEB; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245ATEB - 776504-54FCT162245ATEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245ATEB
776504-54FCT162245ATEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245ATEB 776504-54FCT162245ATEB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776504-54FCT162245AT EB Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 54FCT162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 54FCT162245TEB; 54FCT162245TEBG; 54FCT162245CTEBG; 54FCT162245CTEB; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776504-54FCT162245ATEB
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-CFlatPack
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 54FCT162245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-CERPACK
Alternative Parts (Cross-Reference): 54FCT162245TEB; 54FCT162245TEBG; 54FCT162245CTEBG; 54FCT162245CTEB;
Introduction Date: July 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 54FCT162245ATEB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
54FCT162245ATEB
Buffers, Drivers, Receivers, Transceivers 54FCT162245ATEB
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 776504-54FCT162245ATEB 54FCT162245ATEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162245ATEB Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details