Integrated Device Technology
Clock Drivers & Distribution
524MILF
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Clock Drivers & Distribution
2166137
Supplier's Site
Clock Drivers & Distribution
2166138
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
2166137 |
2166138P |
|
Product Name
|
Clock Drivers & Distribution |
Clock Drivers & Distribution |
|
Device Type
|
Clock Driver
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
1250 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Package Type
SOIC; Soic
Features / Standards
RoHS
View Details
Device Type
Clock Generator
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards
Lead-Free
View Details