Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTSOG 49FCT805CTSOG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729074-49FCT805CTSOG Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: IDT49FCT805 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729074-49FCT805CTSOG Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: IDT49FCT805 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTSOG - 729074-49FCT805CTSOG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTSOG
729074-49FCT805CTSOG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTSOG 729074-49FCT805CTSOG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729074-49FCT805CTSOG Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: IDT49FCT805 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729074-49FCT805CTSOG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: IDT49FCT805
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729074-49FCT805CTSOG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTSOG
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74LVCH16344AXPA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SXC-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers