Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTPYG8 49FCT805CTPYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776501-49FCT805CTPYG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT805CTHE; PI49FCT805BTH; PI49FCT805THEX; PI49FCT805ATHEX; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776501-49FCT805CTPYG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT805CTHE; PI49FCT805BTH; PI49FCT805THEX; PI49FCT805ATHEX; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTPYG8 - 776501-49FCT805CTPYG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTPYG8
776501-49FCT805CTPYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTPYG8 776501-49FCT805CTPYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776501-49FCT805CTPYG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT805CTHE; PI49FCT805BTH; PI49FCT805THEX; PI49FCT805ATHEX; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776501-49FCT805CTPYG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI49FCT805CTHE; PI49FCT805BTH; PI49FCT805THEX; PI49FCT805ATHEX;
Introduction Date: October 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776501-49FCT805CTPYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805CTPYG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details