Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTSOG8 49FCT805BTSOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763764-49FCT805BTSOG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805CTS; PI49FCT805CTSE; PI49FCT2805BTSX; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763764-49FCT805BTSOG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805CTS; PI49FCT805CTSE; PI49FCT2805BTSX; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTSOG8
763764-49FCT805BTSOG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTSOG8 763764-49FCT805BTSOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763764-49FCT805BTSOG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805CTS; PI49FCT805CTSE; PI49FCT2805BTSX; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763764-49FCT805BTSOG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT805CTS; PI49FCT805CTSE; PI49FCT2805BTSX;
Introduction Date: October 01, 1995
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 763764-49FCT805BTSOG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTSOG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details