Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTDB 49FCT805BTDB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776500-49FCT805BTDB Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Number of Circuits: 2 Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-CDIP Alternative Parts (Cross-Reference): PI49FCT805ATHE; PI49FCT805TSEX; PI49FCT805BTHX; PI49FCT2805BTSE; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776500-49FCT805BTDB Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Number of Circuits: 2 Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-CDIP Alternative Parts (Cross-Reference): PI49FCT805ATHE; PI49FCT805TSEX; PI49FCT805BTHX; PI49FCT2805BTSE; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTDB
776500-49FCT805BTDB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTDB 776500-49FCT805BTDB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776500-49FCT805BTDB Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Number of Circuits: 2 Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-CDIP Alternative Parts (Cross-Reference): PI49FCT805ATHE; PI49FCT805TSEX; PI49FCT805BTHX; PI49FCT2805BTSE; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776500-49FCT805BTDB
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-CDIP (0.300", 7.62mm)
Number of Circuits: 2
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-CDIP
Alternative Parts (Cross-Reference): PI49FCT805ATHE; PI49FCT805TSEX; PI49FCT805BTHX; PI49FCT2805BTSE;
Introduction Date: October 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776500-49FCT805BTDB
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805BTDB
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details