Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805PYG8 49FCT3805PYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763760-49FCT3805PYG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3805HE; PI49FCT3805H; PI49FCT3805HX; Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763760-49FCT3805PYG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3805HE; PI49FCT3805H; PI49FCT3805HX; Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805PYG8
763760-49FCT3805PYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805PYG8 763760-49FCT3805PYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763760-49FCT3805PYG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3805HE; PI49FCT3805H; PI49FCT3805HX; Introduction Date: February 04, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763760-49FCT3805PYG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI49FCT3805HE; PI49FCT3805H; PI49FCT3805HX;
Introduction Date: February 04, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Drivers & Distribution - 2628952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2628952
Clock Drivers & Distribution 2628952
49FCT3805 3.3V Dual 1:5 Clock Driver

49FCT3805 3.3V Dual 1:5 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2628951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2628951
Clock Drivers & Distribution 2628951
49FCT3805 3.3V Dual 1:5 Clock Driver

49FCT3805 3.3V Dual 1:5 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2628952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2628952P
Clock Drivers & Distribution 2628952P
49FCT3805 3.3V Dual 1:5 Clock Driver

49FCT3805 3.3V Dual 1:5 Clock Driver

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category IC Clocks IC Clocks
Product Number 763760-49FCT3805PYG8 2628952
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805PYG8 Clock Drivers & Distribution
Device Type Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount SSOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100EL11M - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers