Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQI8 49FCT3805DQI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743873-49FCT3805DQI8 Manufacturer Homepage: www.idt.com Reference case: QSOP Reference Date Code: 1023+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743873-49FCT3805DQI8 Manufacturer Homepage: www.idt.com Reference case: QSOP Reference Date Code: 1023+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQI8 - 743873-49FCT3805DQI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQI8
743873-49FCT3805DQI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQI8 743873-49FCT3805DQI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743873-49FCT3805DQI8 Manufacturer Homepage: www.idt.com Reference case: QSOP Reference Date Code: 1023+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 743873-49FCT3805DQI8
Manufacturer Homepage: www.idt.com
Reference case: QSOP
Reference Date Code: 1023+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 743873-49FCT3805DQI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805DQI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100EL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers