Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BSOG8 49FCT3805BSOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776498-49FCT3805BSOG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3805ASE; PI49FCT3805ASEX; PI49FCT3805ASX; PI49FCT3805AS; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776498-49FCT3805BSOG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3805ASE; PI49FCT3805ASEX; PI49FCT3805ASX; PI49FCT3805AS; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BSOG8 - 776498-49FCT3805BSOG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BSOG8
776498-49FCT3805BSOG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BSOG8 776498-49FCT3805BSOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776498-49FCT3805BSOG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3805ASE; PI49FCT3805ASEX; PI49FCT3805ASX; PI49FCT3805AS; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776498-49FCT3805BSOG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT3805ASE; PI49FCT3805ASEX; PI49FCT3805ASX; PI49FCT3805AS;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776498-49FCT3805BSOG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805BSOG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details