Integrated Device Technology Clock Drivers & Distribution 49FCT3805AQG8

Description
49FCT3805 3.3V Dual 1:5 Clock Driver
Request a Quote Datasheet
Description
49FCT3805 3.3V Dual 1:5 Clock Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2641286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641286
Clock Drivers & Distribution 2641286
49FCT3805 3.3V Dual 1:5 Clock Driver

49FCT3805 3.3V Dual 1:5 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641285
Clock Drivers & Distribution 2641285
49FCT3805 3.3V Dual 1:5 Clock Driver

49FCT3805 3.3V Dual 1:5 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641286P
Clock Drivers & Distribution 2641286P
49FCT3805 3.3V Dual 1:5 Clock Driver

49FCT3805 3.3V Dual 1:5 Clock Driver

Supplier's Site
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQG8 - 763759-49FCT3805AQG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQG8
763759-49FCT3805AQG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQG8 763759-49FCT3805AQG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763759-49FCT3805AQG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3805BQ; PI49FCT3805BQX; PI49FCT3805AQ; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763759-49FCT3805AQG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI49FCT3805BQ; PI49FCT3805BQX; PI49FCT3805AQ;
Introduction Date: May 30, 1996
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2641286 763759-49FCT3805AQG8
Product Name Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQG8
Device Type Clock Driver Clock Driver
Package Type QSOP; QSOP Surface Mount
Operating Temperature -65 to 150 C (-85 to 302 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-001A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details