Integrated Device Technology 3.3 Volt Phase-Lock Loop Clock Driver 2510CGLF

Description
The 2510C is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the CLKIN signal with the CLKOUT signal. It is specifically designed for use with synchronous SDRAMs. The 2510C operates at 3.3V VCC and drives up to ten clock loads.
Datasheet
Description
The 2510C is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the CLKIN signal with the CLKOUT signal. It is specifically designed for use with synchronous SDRAMs. The 2510C operates at 3.3V VCC and drives up to ten clock loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 Volt Phase-Lock Loop Clock Driver - 2510CGLF - Integrated Device Technology
San Jose, CA, USA
3.3 Volt Phase-Lock Loop Clock Driver
2510CGLF
3.3 Volt Phase-Lock Loop Clock Driver 2510CGLF
The 2510C is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the CLKIN signal with the CLKOUT signal. It is specifically designed for use with synchronous SDRAMs. The 2510C operates at 3.3V VCC and drives up to ten clock loads.

The 2510C is a high performance, low skew, low jitter clock driver. It uses a phase lock loop ( PLL ) technology to align, in both phase and frequency, the CLKIN signal with the CLKOUT signal. It is specifically designed for use with synchronous SDRAMs. The 2510C operates at 3.3V VCC and drives up to ten clock loads.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 2510CGLF
Product Name 3.3 Volt Phase-Lock Loop Clock Driver
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4155BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details