2305NZ-1H 3.3V ZD CLK BUFFER SS
2305NZ-1H 3.3V ZD CLK BUFFER SS
2305NZ-1H 3.3V ZD CLK BUFFER SS
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805769-2305NZ-1HDCG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 133.33MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT2305-1
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 2637875P | 805769-2305NZ-1HDCG |
| Product Name | Clock Buffers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 2305NZ-1HDCG |
| Device Type | Clock Driver | Clock Driver |
| Package Type | SOIC; SOIC | Surface Mount |
| Frequency | 133 MHz | 133 MHz |
| Features / Standards | RoHS |