Integrated Device Technology 3.3-V 10Base-T/100Base-TX Integrated PHYceiver 1893CKILF

Description
The IDT1893C is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893C is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893C incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100 MHz. With this IDT -patented technology, the IDT1893CF can virtually eliminate errors from killer packets. The IDT1893C provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893C Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. The IDT1893C shares the same proven performance circuitry with the IDT1893BF and is a pin-for-pin replacement of the 1893BF . Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.
Datasheet
Description
The IDT1893C is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893C is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893C incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100 MHz. With this IDT -patented technology, the IDT1893CF can virtually eliminate errors from killer packets. The IDT1893C provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893C Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. The IDT1893C shares the same proven performance circuitry with the IDT1893BF and is a pin-for-pin replacement of the 1893BF . Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3-V 10Base-T/100Base-TX Integrated PHYceiver - 1893CKILF - Integrated Device Technology
San Jose, CA, USA
3.3-V 10Base-T/100Base-TX Integrated PHYceiver
1893CKILF
3.3-V 10Base-T/100Base-TX Integrated PHYceiver 1893CKILF
The IDT1893C is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893C is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893C incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100 MHz. With this IDT -patented technology, the IDT1893CF can virtually eliminate errors from killer packets. The IDT1893C provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893C Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. The IDT1893C shares the same proven performance circuitry with the IDT1893BF and is a pin-for-pin replacement of the 1893BF . Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.

The IDT1893C is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893C is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893C incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100 MHz. With this IDT -patented technology, the IDT1893CF can virtually eliminate errors from killer packets. The IDT1893C provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893C Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. The IDT1893C shares the same proven performance circuitry with the IDT1893BF and is a pin-for-pin replacement of the 1893BF . Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Network and Communication Chips
Product Number 1893CKILF
Product Name 3.3-V 10Base-T/100Base-TX Integrated PHYceiver
Technology Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products