Integrated Device Technology 3.3-V 10Base-T/100Base-TX Integrated PHYceiver 1893BFILFT

Description
The IDT1893BF is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893BF is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893BF incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1893BF can virtually eliminate errors from killer packets. The IDT1893BF provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893BF Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s.
Datasheet
Description
The IDT1893BF is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893BF is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893BF incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1893BF can virtually eliminate errors from killer packets. The IDT1893BF provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893BF Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3-V 10Base-T/100Base-TX Integrated PHYceiver - 1893BFILFT - Integrated Device Technology
San Jose, CA, USA
3.3-V 10Base-T/100Base-TX Integrated PHYceiver
1893BFILFT
3.3-V 10Base-T/100Base-TX Integrated PHYceiver 1893BFILFT
The IDT1893BF is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893BF is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893BF incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1893BF can virtually eliminate errors from killer packets. The IDT1893BF provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893BF Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s.

The IDT1893BF is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1893BF is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1893BF incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1893BF can virtually eliminate errors from killer packets. The IDT1893BF provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1893BF Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Network and Communication Chips
Product Number 1893BFILFT
Product Name 3.3-V 10Base-T/100Base-TX Integrated PHYceiver
Technology Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details