Integrated Device Technology Low EMI Clock Generator 180MI-01LFT

Description
The 180-01 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 180-01 offers down spread selection of -1.25% and -3.75%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.
Datasheet
Description
The 180-01 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 180-01 offers down spread selection of -1.25% and -3.75%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low EMI Clock Generator - 180MI-01LFT - Integrated Device Technology
San Jose, CA, USA
Low EMI Clock Generator
180MI-01LFT
Low EMI Clock Generator 180MI-01LFT
The 180-01 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 180-01 offers down spread selection of -1.25% and -3.75%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.

The 180-01 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 180-01 offers down spread selection of -1.25% and -3.75%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 180MI-01LFT
Product Name Low EMI Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-011-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details