Integrated Device Technology Real-Time Clock With Battery Backed Non-Volatile RAM 1338-18DCGI8

Description
The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.
Datasheet
Description
The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real-Time Clock With Battery Backed Non-Volatile RAM - 1338-18DCGI8 - Integrated Device Technology
San Jose, CA, USA
Real-Time Clock With Battery Backed Non-Volatile RAM
1338-18DCGI8
Real-Time Clock With Battery Backed Non-Volatile RAM 1338-18DCGI8
The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.

The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 1338-18DCGI8
Product Name Real-Time Clock With Battery Backed Non-Volatile RAM
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07287-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details