Integrated Device Technology Real-Time Clock With Battery Backed Non-Volatile RAM 1338-18DCGI

Description
The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.
Datasheet
Description
The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real-Time Clock With Battery Backed Non-Volatile RAM - 1338-18DCGI - Integrated Device Technology
San Jose, CA, USA
Real-Time Clock With Battery Backed Non-Volatile RAM
1338-18DCGI
Real-Time Clock With Battery Backed Non-Volatile RAM 1338-18DCGI
The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.

The 1338 is a serial real-time clock ( RTC ) device that consumes ultra-low power and provides a full binary-coded decimal ( BCD ) clock/calendar with 56 bytes of battery backed Non-Volatile Static RAM . The clock/calendar provides seconds, minutes, hours, day, date, month, and year information. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Access to the clock/calendar registers is provided by an I2C interface capable of operating in fast I2C mode. Built-in Power-sense circuitry detects power failures and automatically switches to the backup supply, maintaining time and date operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 1338-18DCGI
Product Name Real-Time Clock With Battery Backed Non-Volatile RAM
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 530CB50M0000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details