Integrated Device Technology Clock/Timing - Clock/Timing - Real Time Clocks - 1337GCSRI 1337GCSRI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760386-1337GCSRI Packaging: Tube Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Part Status: Obsolete(EOL) Family Name: 1337 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Current - Timekeeping (Maximum): 0.6μA @ 1.3V ~ 1.8V Alternative Parts (Cross-Reference): DS1337C+T&R; DS1337C; DS1337C/T&R; Introduction Date: May 13, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760386-1337GCSRI Packaging: Tube Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Part Status: Obsolete(EOL) Family Name: 1337 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Current - Timekeeping (Maximum): 0.6μA @ 1.3V ~ 1.8V Alternative Parts (Cross-Reference): DS1337C+T&R; DS1337C; DS1337C/T&R; Introduction Date: May 13, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - 1337GCSRI
760386-1337GCSRI
Clock/Timing - Clock/Timing - Real Time Clocks - 1337GCSRI 760386-1337GCSRI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760386-1337GCSRI Packaging: Tube Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Part Status: Obsolete(EOL) Family Name: 1337 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Current - Timekeeping (Maximum): 0.6μA @ 1.3V ~ 1.8V Alternative Parts (Cross-Reference): DS1337C+T&R; DS1337C; DS1337C/T&R; Introduction Date: May 13, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 760386-1337GCSRI
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Family Name: 1337
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Current - Timekeeping (Maximum): 0.6μA @ 1.3V ~ 1.8V
Alternative Parts (Cross-Reference): DS1337C+T&R; DS1337C; DS1337C/T&R;
Introduction Date: May 13, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 760386-1337GCSRI
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - 1337GCSRI
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
 - 5V9351PFI-G - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers