Integrated Device Technology Real-Time Clock With I2C Serial Interface 1337AGCSRGI

Description
The 1337AG device is a low power serial real-time clock ( RTC ) device with two programmable time-of-day alarms and a programmable square-wave output. Address and data are transferred serially through an I2C bus. The device provides seconds, minutes, hours, day, date, month, and year information. The date at the end of the month is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator.
Datasheet
Description
The 1337AG device is a low power serial real-time clock ( RTC ) device with two programmable time-of-day alarms and a programmable square-wave output. Address and data are transferred serially through an I2C bus. The device provides seconds, minutes, hours, day, date, month, and year information. The date at the end of the month is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real-Time Clock With I2C Serial Interface - 1337AGCSRGI - Integrated Device Technology
San Jose, CA, USA
Real-Time Clock With I2C Serial Interface
1337AGCSRGI
Real-Time Clock With I2C Serial Interface 1337AGCSRGI
The 1337AG device is a low power serial real-time clock ( RTC ) device with two programmable time-of-day alarms and a programmable square-wave output. Address and data are transferred serially through an I2C bus. The device provides seconds, minutes, hours, day, date, month, and year information. The date at the end of the month is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator.

The 1337AG device is a low power serial real-time clock ( RTC ) device with two programmable time-of-day alarms and a programmable square-wave output. Address and data are transferred serially through an I2C bus. The device provides seconds, minutes, hours, day, date, month, and year information. The date at the end of the month is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with AM / PM indicator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 1337AGCSRGI
Product Name Real-Time Clock With I2C Serial Interface
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details