ETHERNET, SONET, 10G -- CWDM AND DWDM
IntegraOptics
CWDM and DWDM
Ethernet, SONET, 10G
Description
CWDM and DWDM
Datasheet
Description
CWDM and DWDM
Datasheet
Suppliers
CWDM and DWDM
Ethernet, SONET, 10G
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Transceivers |
|
Product Number
|
Ethernet, SONET, 10G |
|
Product Name
|
CWDM and DWDM |
|
Cable Type
|
Single mode (optional feature); Multimode (optional feature)
|
|
Connector Type
|
SC
|
|
Operating Voltage
|
3.3 volts
|
|
Wavelength
|
1270 to 1610 nm (12700 to 16100 Å)
|
|
Data Rate
|
2.67 Gbps
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
LC
Wavelength
1550 nm (15500 Å)
Data Rate
10 Gbps
View Details
Amphenol Communications Solutions
Connector Type
LC
Packaging Type
TRAY
Operating Temperature
32 to 158 F (0.0 to 70 C)
View Details
Connector Type
LC
Wavelength
1310 nm (13100 Å)
Data Rate
0.1250 Gbps
View Details