IntegraOptics X2 Modules 10G

Description
X2 Modules
Datasheet
Description
X2 Modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
X2 Modules
10G
X2 Modules 10G
X2 Modules

X2 Modules

Datasheet
Latham, NY, USA
XENPAK
10G
XENPAK 10G
XENPAK

XENPAK

Datasheet
Latham, NY, USA
XFP Modules
10G
XFP Modules 10G
XFP Modules

XFP Modules

Datasheet
Latham, NY, USA
SFP+ Modules
10G
SFP+ Modules 10G
SFP+ Modules

SFP+ Modules

Datasheet

Technical Specifications

  IntegraOptics IntegraOptics IntegraOptics IntegraOptics
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers
Product Number 10G 10G 10G 10G
Product Name X2 Modules XENPAK XFP Modules SFP+ Modules
Cable Type Single mode (optional feature); Multimode (optional feature) Single mode (optional feature); Multimode (optional feature) Single mode (optional feature); Multimode (optional feature) Single mode (optional feature); Multimode (optional feature)
Connector Type LC LC LC LC
Operating Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Wavelength 850 to 1550 nm (8500 to 15500 Å) 850 to 1550 nm (8500 to 15500 Å) 850 to 1550 nm (8500 to 15500 Å) 850 to 1550 nm (8500 to 15500 Å)
Data Rate 10 Gbps 10 Gbps 10 Gbps 10 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
LR-BIDI -10G - XPBL-332796-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details