Integral Microsdhc Card, 32Gb, Preload Noobs,cl10; Blank Media Flash Memory Type Integral TSRASPI10-32G

Description
MICROSDHC CARD, 32GB, PRELOAD NOOBS,CL10; Blank Media Flash Memory Type:MicroSDHC Card, Class 10; Memory Capacity:32GB; Product Range:Raspberry Pi NOOBS MicroSD Cards; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
MICROSDHC CARD, 32GB, PRELOAD NOOBS,CL10; Blank Media Flash Memory Type:MicroSDHC Card, Class 10; Memory Capacity:32GB; Product Range:Raspberry Pi NOOBS MicroSD Cards; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsdhc Card, 32Gb, Preload Noobs,cl10; Blank Media Flash Memory Type Integral - 78AC6645 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc Card, 32Gb, Preload Noobs,cl10; Blank Media Flash Memory Type Integral
78AC6645
Microsdhc Card, 32Gb, Preload Noobs,cl10; Blank Media Flash Memory Type Integral 78AC6645
MICROSDHC CARD, 32GB, PRELOAD NOOBS,CL10; Blank Media Flash Memory Type:MicroSDHC Card, Class 10; Memory Capacity:32GB; Product Range:Raspberry Pi NOOBS MicroSD Cards; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MICROSDHC CARD, 32GB, PRELOAD NOOBS,CL10; Blank Media Flash Memory Type:MicroSDHC Card, Class 10; Memory Capacity:32GB; Product Range:Raspberry Pi NOOBS MicroSD Cards; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 78AC6645
Product Name Microsdhc Card, 32Gb, Preload Noobs,cl10; Blank Media Flash Memory Type Integral
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details