Integral 32Gb Microsdhc V10 Uhs-I U1 Rohs Compliant Integral INMSDH32G-100V10

Description
32GB MICROSDHC V10 UHS-I U1 ROHS COMPLIANT: YES
Description
32GB MICROSDHC V10 UHS-I U1 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 32GB microSDHC V10 UHS-I U1 card from Integral is designed for high-speed data transfer, offering up to 100MB/s transfer speeds, making it suitable for applications such as smartphones, tablets, action cameras, drones, and game consoles. It supports Full HD video recording and is compliant with Video Speed Class 10 (V10) and UHS-I, Class 1 specifications. The card also meets the A1 App Performance Specification, ensuring optimal performance in compatible devices. It operates within a temperature range of -25°C to 70°C and includes an SD adapter. The product is RoHS compliant and comes with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The 32GB microSDHC V10 UHS-I U1 card from Integral is designed for high-speed data transfer, offering up to 100MB/s transfer speeds, making it suitable for applications such as smartphones, tablets, action cameras, drones, and game consoles. It supports Full HD video recording and is compliant with Video Speed Class 10 (V10) and UHS-I, Class 1 specifications. The card also meets the A1 App Performance Specification, ensuring optimal performance in compatible devices. It operates within a temperature range of -25°C to 70°C and includes an SD adapter. The product is RoHS compliant and comes with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
32Gb Microsdhc V10 Uhs-I U1 Rohs Compliant Integral - 78AH1770 - Newark, An Avnet Company
Chicago, IL, United States
32Gb Microsdhc V10 Uhs-I U1 Rohs Compliant Integral
78AH1770
32Gb Microsdhc V10 Uhs-I U1 Rohs Compliant Integral 78AH1770
32GB MICROSDHC V10 UHS-I U1 ROHS COMPLIANT: YES

32GB MICROSDHC V10 UHS-I U1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flash Memory Cards
Product Number 78AH1770
Product Name 32Gb Microsdhc V10 Uhs-I U1 Rohs Compliant Integral
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV2-1TDSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details