Instrumentation Northwest, Inc. T8 Smart Thermistor String with Datalogging

Description
The T8 Smart Temperature String is a multi-channel temperature sensor and datalogger. The T8 consists of an internally powered, 8-channel recorder housed in a small weather-proof box. Thermistors are embedded in strings of multi-conductor cable, up to 8 thermistors per string. Several strings can be attached to a single control box, up to a total of 8 thermistors per box. The T8 comes with INW's powerful, easy-to-use Aqua4Plus software, affording the user extensive control, including real time monitoring and flexible programming, as well as versatile data display options. Industry standard RS485 interface allows for easy networking with other INW Smart Sensors as well as with WaveData® Wireless Data Collection Systems. It is also compatible with INW's Aqua4Push auto-polling software. Features Measures up to 8 channels of temperature 52,000+ records/non-volatile Variety of thermistors available Polyethylene, polyurethane, and Tefzel® cable options Modbus® protocol Digital industry standard RS485 interface Easy export to spreadsheets & databases
Description
The T8 Smart Temperature String is a multi-channel temperature sensor and datalogger. The T8 consists of an internally powered, 8-channel recorder housed in a small weather-proof box. Thermistors are embedded in strings of multi-conductor cable, up to 8 thermistors per string. Several strings can be attached to a single control box, up to a total of 8 thermistors per box. The T8 comes with INW's powerful, easy-to-use Aqua4Plus software, affording the user extensive control, including real time monitoring and flexible programming, as well as versatile data display options. Industry standard RS485 interface allows for easy networking with other INW Smart Sensors as well as with WaveData® Wireless Data Collection Systems. It is also compatible with INW's Aqua4Push auto-polling software. Features Measures up to 8 channels of temperature 52,000+ records/non-volatile Variety of thermistors available Polyethylene, polyurethane, and Tefzel® cable options Modbus® protocol Digital industry standard RS485 interface Easy export to spreadsheets & databases

Suppliers

Company
Product
Description
Supplier Links
 - T8 Smart Thermistor String with Datalogging - Instrumentation Northwest, Inc.
Kirkland, WA, USA
T8 Smart Thermistor String with Datalogging
T8 Smart Thermistor String with Datalogging
The T8 Smart Temperature String is a multi-channel temperature sensor and datalogger. The T8 consists of an internally powered, 8-channel recorder housed in a small weather-proof box. Thermistors are embedded in strings of multi-conductor cable, up to 8 thermistors per string. Several strings can be attached to a single control box, up to a total of 8 thermistors per box. The T8 comes with INW's powerful, easy-to-use Aqua4Plus software, affording the user extensive control, including real time monitoring and flexible programming, as well as versatile data display options. Industry standard RS485 interface allows for easy networking with other INW Smart Sensors as well as with WaveData® Wireless Data Collection Systems. It is also compatible with INW's Aqua4Push auto-polling software. Features Measures up to 8 channels of temperature 52,000+ records/non-volatile Variety of thermistors available Polyethylene, polyurethane, and Tefzel® cable options Modbus® protocol Digital industry standard RS485 interface Easy export to spreadsheets & databases

The T8 Smart Temperature String is a multi-channel temperature sensor and datalogger. The T8 consists of an internally powered, 8-channel recorder housed in a small weather-proof box. Thermistors are embedded in strings of multi-conductor cable, up to 8 thermistors per string. Several strings can be attached to a single control box, up to a total of 8 thermistors per box.


The T8 comes with INW's powerful, easy-to-use Aqua4Plus software, affording the user extensive control, including real time monitoring and flexible programming, as well as versatile data display options.

Industry standard RS485 interface allows for easy networking with other INW Smart Sensors as well as with WaveData® Wireless Data Collection Systems. It is also compatible with INW's Aqua4Push auto-polling software.


Features

  • Measures up to 8 channels of temperature
  • 52,000+ records/non-volatile
  • Variety of thermistors available
  • Polyethylene, polyurethane, and Tefzel® cable options
  • Modbus® protocol
  • Digital industry standard RS485 interface
  • Easy export to spreadsheets & databases

Technical Specifications

  Instrumentation Northwest, Inc.
Product Category Thermistors
Product Number T8 Smart Thermistor String with Datalogging
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA2.2K3A1A - Win Source Electronics
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2252 ohms
View Details
3 suppliers
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details