Instrumentation Northwest, Inc. Barometric/Vacuum Smart Sensor with Datalogging PT2X-BV

Description
Built on the PT2X Pressure/Temperature Smart Sensor platform. This device stores over 130,000 records of pressure, temperature and time data, operates with low power, and features easy to use software with powerful features. The PT2X-BV is powered internally with two AA batteries or with an auxiliary power supply for data intensive applications. The PT2X-BV is an ideal barometric reference for absolute versions of INW's PT2X pressure sensors. Using the Aqua4Plus Barometric Compensation Utility, conversion of data files from absolute sensors is a snap. Features Measures temperature in addition to barometric and vacuum pressures Comes with easy-to-use Aqua4Plus control software Aqua4Push Data Upload Utility available for automatic scheduled data collection from multiple sensors with optional FTP upload Two versions: Weatherproof box 316 stainless steel tube (with NPT option available) RS485 interface for easy networking with other INW Smart Sensors and with WaveData® Wireless Data Collection Systems Applications Barometrically compensate absolute pressure sensors for level measurement. Measure vacuum pressure during vapor extraction pilot testing. Supplement aquifer test data in leaky or confined conditions.
Description
Built on the PT2X Pressure/Temperature Smart Sensor platform. This device stores over 130,000 records of pressure, temperature and time data, operates with low power, and features easy to use software with powerful features. The PT2X-BV is powered internally with two AA batteries or with an auxiliary power supply for data intensive applications. The PT2X-BV is an ideal barometric reference for absolute versions of INW's PT2X pressure sensors. Using the Aqua4Plus Barometric Compensation Utility, conversion of data files from absolute sensors is a snap. Features Measures temperature in addition to barometric and vacuum pressures Comes with easy-to-use Aqua4Plus control software Aqua4Push Data Upload Utility available for automatic scheduled data collection from multiple sensors with optional FTP upload Two versions: Weatherproof box 316 stainless steel tube (with NPT option available) RS485 interface for easy networking with other INW Smart Sensors and with WaveData® Wireless Data Collection Systems Applications Barometrically compensate absolute pressure sensors for level measurement. Measure vacuum pressure during vapor extraction pilot testing. Supplement aquifer test data in leaky or confined conditions.

Suppliers

Company
Product
Description
Supplier Links
Barometric/Vacuum Smart Sensor with Datalogging - PT2X-BV - Instrumentation Northwest, Inc.
Kirkland, WA, USA
Barometric/Vacuum Smart Sensor with Datalogging
PT2X-BV
Barometric/Vacuum Smart Sensor with Datalogging PT2X-BV
Built on the PT2X Pressure/Temperature Smart Sensor platform. This device stores over 130,000 records of pressure, temperature and time data, operates with low power, and features easy to use software with powerful features. The PT2X-BV is powered internally with two AA batteries or with an auxiliary power supply for data intensive applications. The PT2X-BV is an ideal barometric reference for absolute versions of INW's PT2X pressure sensors. Using the Aqua4Plus Barometric Compensation Utility, conversion of data files from absolute sensors is a snap. Features Measures temperature in addition to barometric and vacuum pressures Comes with easy-to-use Aqua4Plus control software Aqua4Push Data Upload Utility available for automatic scheduled data collection from multiple sensors with optional FTP upload Two versions: Weatherproof box 316 stainless steel tube (with NPT option available) RS485 interface for easy networking with other INW Smart Sensors and with WaveData® Wireless Data Collection Systems Applications Barometrically compensate absolute pressure sensors for level measurement. Measure vacuum pressure during vapor extraction pilot testing. Supplement aquifer test data in leaky or confined conditions.

Built on the PT2X Pressure/Temperature Smart Sensor platform. This device stores over 130,000 records of pressure, temperature and time data, operates with low power, and features easy to use software with powerful features. The PT2X-BV is powered internally with two AA batteries or with an auxiliary power supply for data intensive applications.


The PT2X-BV is an ideal barometric reference for absolute versions of INW's PT2X pressure sensors. Using the Aqua4Plus Barometric Compensation Utility, conversion of data files from absolute sensors is a snap.


Features

  • Measures temperature in addition to barometric and vacuum pressures
  • Comes with easy-to-use Aqua4Plus control software
  • Aqua4Push Data Upload Utility available for automatic scheduled data collection from multiple sensors with optional FTP upload
  • Two versions:
    • Weatherproof box
    • 316 stainless steel tube (with NPT option available)
  • RS485 interface for easy networking with other INW Smart Sensors and with WaveData® Wireless Data Collection Systems

Applications

  • Barometrically compensate absolute pressure sensors for level measurement.
  • Measure vacuum pressure during vapor extraction pilot testing.
  • Supplement aquifer test data in leaky or confined conditions.

Technical Specifications

  Instrumentation Northwest, Inc.
Product Category Vacuum Sensors
Product Number PT2X-BV
Product Name Barometric/Vacuum Smart Sensor with Datalogging
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 2171-SPAU-V1R-W-G18FD-L-PNLK-PNVBA-M8U-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Signal Output Analog Voltage; Analog Current
Pressure Measurement Vacuum
View Details
Media Isolated Pressure Sensors - 82-500V-PT - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Gauge; Vacuum
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor; Switch (optional feature)
Sensor Technology Capacitive Ceramic
Signal Output Analog Voltage; Switch; Digital SPI or UART, Temperature
View Details
Pneumatic Pressure Sensors - 1754666 - RS Components, Ltd.
Specs
Device Category Sensor
Vacuum Range 7503 torr (-265 in Hg vac)
Pressure Measurement Differential; Gauge; Vacuum; Vacuum, Relative Pressure, Differential
View Details