Instrument Transformers Ltd. Current Transformer 75 Instrument Transformer AL-750

Description
CURRENT TRANSFORMER 75:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER 75:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 75 Instrument Transformer - 73K4605 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 75 Instrument Transformer
73K4605
Current Transformer 75 Instrument Transformer 73K4605
CURRENT TRANSFORMER 75:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER 75:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K4605
Product Name Current Transformer 75 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F10-600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details