Instrument Transformers Ltd. Current Transformer 60 Instrument Transformer AL-600

Description
CURRENT TRANSFORMER 60:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:60:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER 60:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:60:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 60 Instrument Transformer - 73K4604 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 60 Instrument Transformer
73K4604
Current Transformer 60 Instrument Transformer 73K4604
CURRENT TRANSFORMER 60:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:60:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER 60:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:60:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K4604
Product Name Current Transformer 60 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-200-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price - No.1601399804197 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details