Instrument Transformers Ltd. Current Transformer 400 Instrument Transformer AL-401

Description
CURRENT TRANSFORMER 400:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount
Datasheet
Description
CURRENT TRANSFORMER 400:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 400 Instrument Transformer - 73K4603 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 400 Instrument Transformer
73K4603
Current Transformer 400 Instrument Transformer 73K4603
CURRENT TRANSFORMER 400:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount

CURRENT TRANSFORMER 400:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K4603
Product Name Current Transformer 400 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details