Instrument Transformers Ltd. Current Transformer 100 Instrument Transformer AL-101

Description
CURRENT TRANSFORMER 100:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER 100:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 100 Instrument Transformer - 74K0433 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 100 Instrument Transformer
74K0433
Current Transformer 100 Instrument Transformer 74K0433
CURRENT TRANSFORMER 100:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER 100:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 74K0433
Product Name Current Transformer 100 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E6 Hz
View Details
Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
PCB Transformers - 1739080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details