Instrument Transformers Ltd. Current Transformer 500 Instrument Transformer 7ASFT-501

Description
CURRENT TRANSFORMER 500:5; CT Construction:ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
Datasheet
Description
CURRENT TRANSFORMER 500:5; CT Construction:ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 500 Instrument Transformer - 20M4618 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 500 Instrument Transformer
20M4618
Current Transformer 500 Instrument Transformer 20M4618
CURRENT TRANSFORMER 500:5; CT Construction:ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount

CURRENT TRANSFORMER 500:5; CT Construction:ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 20M4618
Product Name Current Transformer 500 Instrument Transformer
Frequency 0.0500 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3728-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5101/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details