Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT TRANSFORMERS
INSTRUMENT TRANSFORMERS LTD.
785-501 -- CURRENT TRANSFORMER 500 INSTRUMENT TRANSFORMER
Instrument Transformers Ltd.
Current Transformer 500 Instrument Transformer
785-501
Description
CURRENT TRANSFORMER 500:5A
Newark, An Avnet Company
Done
Description
CURRENT TRANSFORMER 500:5A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 500 Instrument Transformer
76T5050
Current Transformer 500 Instrument Transformer
76T5050
CURRENT TRANSFORMER 500:5A
CURRENT TRANSFORMER 500:5A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Current Transformers
Product Number
76T5050
Product Name
Current Transformer 500 Instrument Transformer
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Current Transformers
7754928
Specs
Type / Applications
Through hole
Operating Temperature
-40 C (-40 F)
View Details
WAGO
Split-core current transformer
855-5005/750-000
Specs
Type / Applications
SplitCore
Frequency
0.0500 to 0.0600 kHz
Accuracy
0.5000 % F.S.
View Details
Beckhoff Automation LLC
SCT6311-0250 | Split-core CT, 250 A AC, accuracy class 1, size 3
Specs
Primary current
250 amps
View Details
TE Connectivity
Current Transformers & Shunts
EA3287-000
Specs
Burden
10 VA
Secondary Current
5 amps
View Details