Instrument Transformers Ltd. Current Transformer 400 Instrument Transformer 750X211003

Description
CURRENT TRANSFORMER 400:5; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:400A
Datasheet
Description
CURRENT TRANSFORMER 400:5; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:400A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 400 Instrument Transformer - 74K2041 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 400 Instrument Transformer
74K2041
Current Transformer 400 Instrument Transformer 74K2041
CURRENT TRANSFORMER 400:5; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:400A

CURRENT TRANSFORMER 400:5; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:400A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 74K2041
Product Name Current Transformer 400 Instrument Transformer
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
45 - 1200 MHz 1:2.78 SMT Transformer - RFXF0008H - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details