Instrument Transformers Ltd. Current Transformer 200 Instrument Transformer 6SFT-201

Description
CURRENT TRANSFORMER 200:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
Datasheet
Description
CURRENT TRANSFORMER 200:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 200 Instrument Transformer - 73K5593 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 200 Instrument Transformer
73K5593
Current Transformer 200 Instrument Transformer 73K5593
CURRENT TRANSFORMER 200:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount

CURRENT TRANSFORMER 200:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5593
Product Name Current Transformer 200 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details