Instrument Transformers Ltd. Current Transformer 500 Instrument Transformer 5RL-501

Description
CURRENT TRANSFORMER 500:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER 500:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 500 Instrument Transformer - 73K5455 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 500 Instrument Transformer
73K5455
Current Transformer 500 Instrument Transformer 73K5455
CURRENT TRANSFORMER 500:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER 500:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 73K5455
Product Name Current Transformer 500 Instrument Transformer
Frequency 0.0500 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 180463 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details
Plug-in current transformer - 855-2701/064-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CG3289-000 - TE Connectivity
Specs
Secondary Current 100 amps
View Details