Instrument Transformers Ltd. Current Transformer 800 Instrument Transformer 560-801-1

Description
CURRENT TRANSFORMER 800:1; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A
Datasheet
Description
CURRENT TRANSFORMER 800:1; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 800 Instrument Transformer - 73K5586 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 800 Instrument Transformer
73K5586
Current Transformer 800 Instrument Transformer 73K5586
CURRENT TRANSFORMER 800:1; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A

CURRENT TRANSFORMER 800:1; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5586
Product Name Current Transformer 800 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details