Instrument Transformers Ltd. Current Transformer 50 Instrument Transformer 2SFT-500

Description
CURRENT TRANSFORMER 50:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 1; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER 50:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 1; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 50 Instrument Transformer - 73K5205 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 50 Instrument Transformer
73K5205
Current Transformer 50 Instrument Transformer 73K5205
CURRENT TRANSFORMER 50:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 1; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA

CURRENT TRANSFORMER 50:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 1; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5205
Product Name Current Transformer 50 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details