Instrument Transformers Ltd. Current Transformer; Ct Construction Instrument Transformer 21-101

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:-; Window Diameter:32mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:100A
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:-; Window Diameter:32mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:100A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Instrument Transformer - 73K5263 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Instrument Transformer
73K5263
Current Transformer; Ct Construction Instrument Transformer 73K5263
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:-; Window Diameter:32mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:100A

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:-; Window Diameter:32mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:100A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5263
Product Name Current Transformer; Ct Construction Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformers - Chokes & Reactors - 1532A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details