Instrument Transformers Ltd. Current Transformer; Turns Ratio Instrument Transformer 19SHT-102

Description
CURRENT TRANSFORMER; TURNS RATIO:1000:5; INPUT CURRENT:1KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; CURRENT RATIO:1000:5 A; OUTPUT CURRENT:5A; POWER RATING:30VA; SECONDARY BURDEN RESISTANCE:0.242OHM
Description
CURRENT TRANSFORMER; TURNS RATIO:1000:5; INPUT CURRENT:1KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; CURRENT RATIO:1000:5 A; OUTPUT CURRENT:5A; POWER RATING:30VA; SECONDARY BURDEN RESISTANCE:0.242OHM

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Turns Ratio Instrument Transformer - 78Y6257 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Instrument Transformer
78Y6257
Current Transformer; Turns Ratio Instrument Transformer 78Y6257
CURRENT TRANSFORMER; TURNS RATIO:1000:5; INPUT CURRENT:1KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; CURRENT RATIO:1000:5 A; OUTPUT CURRENT:5A; POWER RATING:30VA; SECONDARY BURDEN RESISTANCE:0.242OHM

CURRENT TRANSFORMER; TURNS RATIO:1000:5; INPUT CURRENT:1KA; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; CURRENT RATIO:1000:5 A; OUTPUT CURRENT:5A; POWER RATING:30VA; SECONDARY BURDEN RESISTANCE:0.242OHM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 78Y6257
Product Name Current Transformer; Turns Ratio Instrument Transformer
Frequency 0.0500 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-301/100-201 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
2 suppliers
Current Transformers - 180460 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details