Instrument Transformers Ltd. Current Transformer 3000 Instrument Transformer 130-302

Description
CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA
Datasheet
Description
CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 3000 Instrument Transformer - 73K5103 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 3000 Instrument Transformer
73K5103
Current Transformer 3000 Instrument Transformer 73K5103
CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA

CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5103
Product Name Current Transformer 3000 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0009H - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
PCB Transformers - 2017050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details